Capital Lighting, Inc. 4650OB Sconces-Single Glass 715105

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Length 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Bath Fixture UPC: 640665465020 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Length 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Bath Fixture UPC: 640665465020 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
4650OB Sconces-Single Glass - 715105 - Capital Lighting, Inc.
Columbus, OH, USA
4650OB Sconces-Single Glass
715105
4650OB Sconces-Single Glass 715105
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Length 8.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Bath Fixture UPC: 640665465020 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 8.50
Length 8.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 5
Product Name: One Light Bath Fixture
UPC: 640665465020
Category: Bath
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715105
Product Name 4650OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details