Capital Lighting, Inc. 4663OB Pendants-Bowl Style 715103

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Three Light Foyer Fixture UPC: 640665466324 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Three Light Foyer Fixture UPC: 640665466324 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4663OB Pendants-Bowl Style - 715103 - Capital Lighting, Inc.
Columbus, OH, USA
4663OB Pendants-Bowl Style
715103
4663OB Pendants-Bowl Style 715103
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Three Light Foyer Fixture UPC: 640665466324 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Length 28.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 19
Product Name: Three Light Foyer Fixture
UPC: 640665466324
Category: Foyer
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715103
Product Name 4663OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details