Capital Lighting, Inc. 4666OB Island/Pool Table-3 Light Bar 715100

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Chandelier UPC: 640665466621 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Chandelier UPC: 640665466621 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4666OB Island/Pool Table-3 Light Bar - 715100 - Capital Lighting, Inc.
Columbus, OH, USA
4666OB Island/Pool Table-3 Light Bar
715100
4666OB Island/Pool Table-3 Light Bar 715100
PRODUCT DETAILS / SPECS Width/Dia: 55.50 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Chandelier UPC: 640665466621 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 55.50
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Product Name: Three Light Chandelier
UPC: 640665466621
Category: Chandelier
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715100
Product Name 4666OB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details