Capital Lighting, Inc. 1130MB Large Chandeliers-Glass Shade 715085

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1130MB Large Chandeliers-Glass Shade - 715085 - Capital Lighting, Inc.
Columbus, OH, USA
1130MB Large Chandeliers-Glass Shade
715085
1130MB Large Chandeliers-Glass Shade 715085
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 40.00
Bulb
Type: G16.5
Qty: 15
Wattage: 60
Finish: Mahogany Bronze
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715085
Product Name 1130MB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details