Capital Lighting, Inc. 5893OB Bathroom Fixtures-Three Lights 715049

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 10 Product Name: Three Light Bath Fixture UPC: 640665589320 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 10 Product Name: Three Light Bath Fixture UPC: 640665589320 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5893OB Bathroom Fixtures-Three Lights - 715049 - Capital Lighting, Inc.
Columbus, OH, USA
5893OB Bathroom Fixtures-Three Lights
715049
5893OB Bathroom Fixtures-Three Lights 715049
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 10 Product Name: Three Light Bath Fixture UPC: 640665589320 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.75
Length 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Bronze
Weight: 10
Product Name: Three Light Bath Fixture
UPC: 640665589320
Category: Bath
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715049
Product Name 5893OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details