Capital Lighting, Inc. 5894OB Bathroom Fixtures-Four Lights 715047

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Olde Bronze Weight: 13 Product Name: Four Light Bath Fixture UPC: 640665589429 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Olde Bronze Weight: 13 Product Name: Four Light Bath Fixture UPC: 640665589429 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5894OB Bathroom Fixtures-Four Lights - 715047 - Capital Lighting, Inc.
Columbus, OH, USA
5894OB Bathroom Fixtures-Four Lights
715047
5894OB Bathroom Fixtures-Four Lights 715047
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Olde Bronze Weight: 13 Product Name: Four Light Bath Fixture UPC: 640665589429 Category: Bath Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 8.75
Length 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Olde Bronze
Weight: 13
Product Name: Four Light Bath Fixture
UPC: 640665589429
Category: Bath
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715047
Product Name 5894OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details