Capital Lighting, Inc. 4881PL Flush Mounts-Bowl Style 715044

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 16 Product Name: Three Light Bath Fixture UPC: 640665488142 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 16 Product Name: Three Light Bath Fixture UPC: 640665488142 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia

Suppliers

Company
Product
Description
Supplier Links
4881PL Flush Mounts-Bowl Style - 715044 - Capital Lighting, Inc.
Columbus, OH, USA
4881PL Flush Mounts-Bowl Style
715044
4881PL Flush Mounts-Bowl Style 715044
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 16 Product Name: Three Light Bath Fixture UPC: 640665488142 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Antique Nickel
Weight: 16
Product Name: Three Light Bath Fixture
UPC: 640665488142
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715044
Product Name 4881PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details