Capital Lighting, Inc. 5313PL Bathroom Fixtures-Three Lights 715041

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665531336 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665531336 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5313PL Bathroom Fixtures-Three Lights - 715041 - Capital Lighting, Inc.
Columbus, OH, USA
5313PL Bathroom Fixtures-Three Lights
715041
5313PL Bathroom Fixtures-Three Lights 715041
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Length 22.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665531336 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Length 22.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Antique Nickel
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 640665531336
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715041
Product Name 5313PL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details