Capital Lighting, Inc. 5314PL Bathroom Fixtures-Four Lights 715040

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Antique Nickel Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665531435 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Antique Nickel Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665531435 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5314PL Bathroom Fixtures-Four Lights - 715040 - Capital Lighting, Inc.
Columbus, OH, USA
5314PL Bathroom Fixtures-Four Lights
715040
5314PL Bathroom Fixtures-Four Lights 715040
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Polished Antique Nickel Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665531435 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Length 30.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Polished Antique Nickel
Weight: 16
Product Name: Four Light Bath Fixture
UPC: 640665531435
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715040
Product Name 5314PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details