Capital Lighting, Inc. 2406CB Exterior -Wall Mount 715029

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 35 Product Name: Four Light Outdoor Fixture UPC: 640665240627 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 21.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 35 Product Name: Four Light Outdoor Fixture UPC: 640665240627 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 21.75

Suppliers

Company
Product
Description
Supplier Links
2406CB Exterior -Wall Mount - 715029 - Capital Lighting, Inc.
Columbus, OH, USA
2406CB Exterior -Wall Mount
715029
2406CB Exterior -Wall Mount 715029
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 35 Product Name: Four Light Outdoor Fixture UPC: 640665240627 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 21.75

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.00
Length 33.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 35
Product Name: Four Light Outdoor Fixture
UPC: 640665240627
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 21.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715029
Product Name 2406CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details