Capital Lighting, Inc. 2407CB Exterior -Post/Pier Head 715026

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665240726 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665240726 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2407CB Exterior -Post/Pier Head - 715026 - Capital Lighting, Inc.
Columbus, OH, USA
2407CB Exterior -Post/Pier Head
715026
2407CB Exterior -Post/Pier Head 715026
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665240726 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 26
Product Name: Four Light Outdoor Fixture
UPC: 640665240726
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715026
Product Name 2407CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details