Capital Lighting, Inc. 1641BZ Exterior -Post/Pier Head 715019

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Bronze Product Name: Two Light Outdoor Fixture UPC: 640665164121 Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Bronze Product Name: Two Light Outdoor Fixture UPC: 640665164121 Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1641BZ Exterior -Post/Pier Head - 715019 - Capital Lighting, Inc.
Columbus, OH, USA
1641BZ Exterior -Post/Pier Head
715019
1641BZ Exterior -Post/Pier Head 715019
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Bronze Product Name: Two Light Outdoor Fixture UPC: 640665164121 Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 23.50
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 20
Finish: Bronze
Product Name: Two Light Outdoor Fixture
UPC: 640665164121
Category: Outdoor
Glass: Tempered Lense
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715019
Product Name 1641BZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details