Capital Lighting, Inc. 1952HE Exterior -Hanging 715018

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665195224 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665195224 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1952HE Exterior -Hanging - 715018 - Capital Lighting, Inc.
Columbus, OH, USA
1952HE Exterior -Hanging
715018
1952HE Exterior -Hanging 715018
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665195224 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hematite
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665195224
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715018
Product Name 1952HE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details