Capital Lighting, Inc. 1951HE Exterior -Post/Pier Head 715015

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665195125 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665195125 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1951HE Exterior -Post/Pier Head - 715015 - Capital Lighting, Inc.
Columbus, OH, USA
1951HE Exterior -Post/Pier Head
715015
1951HE Exterior -Post/Pier Head 715015
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665195125 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hematite
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665195125
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715015
Product Name 1951HE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details