Capital Lighting, Inc. 1650TT Exterior -Wall Mt./Flush 715013

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Titanium Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665165067 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Titanium Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665165067 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1650TT Exterior -Wall Mt./Flush - 715013 - Capital Lighting, Inc.
Columbus, OH, USA
1650TT Exterior -Wall Mt./Flush
715013
1650TT Exterior -Wall Mt./Flush 715013
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Titanium Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665165067 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Titanium
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665165067
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715013
Product Name 1650TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details