Capital Lighting, Inc. 1956HE Exterior -Wall Mount 715007

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Length 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hematite Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665195620 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Length 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hematite Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665195620 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1956HE Exterior -Wall Mount - 715007 - Capital Lighting, Inc.
Columbus, OH, USA
1956HE Exterior -Wall Mount
715007
1956HE Exterior -Wall Mount 715007
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Length 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hematite Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665195620 Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Length 8.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hematite
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665195620
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715007
Product Name 1956HE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details