Capital Lighting, Inc. 60-456 Bathroom Fixtures-Four Lights 714987

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
60-456 Bathroom Fixtures-Four Lights - 714987 - Capital Lighting, Inc.
Columbus, OH, USA
60-456 Bathroom Fixtures-Four Lights
714987
60-456 Bathroom Fixtures-Four Lights 714987
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714987
Product Name 60-456 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details