Capital Lighting, Inc. 60-378 Mid. Chandeliers-Glass Down 714983

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Chandelier UPC: 045923603785 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Chandelier UPC: 045923603785 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-378 Mid. Chandeliers-Glass Down - 714983 - Capital Lighting, Inc.
Columbus, OH, USA
60-378 Mid. Chandeliers-Glass Down
714983
60-378 Mid. Chandeliers-Glass Down 714983
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Chandelier UPC: 045923603785 Category: Chandeliers Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured Flat Black
Product Name: Three Light Chandelier
UPC: 045923603785
Category: Chandeliers
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714983
Product Name 60-378 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details