Capital Lighting, Inc. 60-387 Sconces-Single Glass 714980

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Flat Black Product Name: One Light Wall Fixture UPC: 045923603877 Category: Wall Fixture Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Flat Black Product Name: One Light Wall Fixture UPC: 045923603877 Category: Wall Fixture Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-387 Sconces-Single Glass - 714980 - Capital Lighting, Inc.
Columbus, OH, USA
60-387 Sconces-Single Glass
714980
60-387 Sconces-Single Glass 714980
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Flat Black Product Name: One Light Wall Fixture UPC: 045923603877 Category: Wall Fixture Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Flat Black
Product Name: One Light Wall Fixture
UPC: 045923603877
Category: Wall Fixture
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714980
Product Name 60-387 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details