Capital Lighting, Inc. 60-017 Bathroom Fixtures-Three Lights 714956

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Product Name: Three Light Vanity UPC: 045923600173 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Product Name: Three Light Vanity UPC: 045923600173 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-017 Bathroom Fixtures-Three Lights - 714956 - Capital Lighting, Inc.
Columbus, OH, USA
60-017 Bathroom Fixtures-Three Lights
714956
60-017 Bathroom Fixtures-Three Lights 714956
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Product Name: Three Light Vanity UPC: 045923600173 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.00
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Bronze
Product Name: Three Light Vanity
UPC: 045923600173
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714956
Product Name 60-017 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details