Capital Lighting, Inc. 60-453 Sconces-Single Glass 714955

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
60-453 Sconces-Single Glass - 714955 - Capital Lighting, Inc.
Columbus, OH, USA
60-453 Sconces-Single Glass
714955
60-453 Sconces-Single Glass 714955
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714955
Product Name 60-453 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details