Capital Lighting, Inc. 60-457 Sconces-Single Glass 714951

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorado Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorado Bronze

Suppliers

Company
Product
Description
Supplier Links
60-457 Sconces-Single Glass - 714951 - Capital Lighting, Inc.
Columbus, OH, USA
60-457 Sconces-Single Glass
714951
60-457 Sconces-Single Glass 714951
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorado Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dorado Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714951
Product Name 60-457 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details