Capital Lighting, Inc. 60-020 Island/Pool Table-3 Light Bar 714926

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Product Name: Three Light Trestle UPC: 045923600203 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Product Name: Three Light Trestle UPC: 045923600203 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-020 Island/Pool Table-3 Light Bar - 714926 - Capital Lighting, Inc.
Columbus, OH, USA
60-020 Island/Pool Table-3 Light Bar
714926
60-020 Island/Pool Table-3 Light Bar 714926
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Product Name: Three Light Trestle UPC: 045923600203 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Bronze
Product Name: Three Light Trestle
UPC: 045923600203
Category: Trestle
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714926
Product Name 60-020 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details