Capital Lighting, Inc. 60-009 Mid. Chandeliers-Glass Up 714924

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923600098 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923600098 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-009 Mid. Chandeliers-Glass Up - 714924 - Capital Lighting, Inc.
Columbus, OH, USA
60-009 Mid. Chandeliers-Glass Up
714924
60-009 Mid. Chandeliers-Glass Up 714924
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923600098 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Copper Bronze
Product Name: 12 Light Chandelier
UPC: 045923600098
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714924
Product Name 60-009 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details