Capital Lighting, Inc. 60-014 Mini Pendants-Rod 714922

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Product Name: One Light Mini Pendant UPC: 045923600142 Category: Mini Pendants Glass: Champagne Washed Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Product Name: One Light Mini Pendant UPC: 045923600142 Category: Mini Pendants Glass: Champagne Washed Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-014 Mini Pendants-Rod - 714922 - Capital Lighting, Inc.
Columbus, OH, USA
60-014 Mini Pendants-Rod
714922
60-014 Mini Pendants-Rod 714922
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Product Name: One Light Mini Pendant UPC: 045923600142 Category: Mini Pendants Glass: Champagne Washed Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Bronze
Product Name: One Light Mini Pendant
UPC: 045923600142
Category: Mini Pendants
Glass: Champagne Washed Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714922
Product Name 60-014 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details