Capital Lighting, Inc. 60-382 Island/Pool Table-3 Light Bar 714797

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Flat Black Product Name: Three Light Trestle UPC: 045923603822 Category: Trestle Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Flat Black Product Name: Three Light Trestle UPC: 045923603822 Category: Trestle Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-382 Island/Pool Table-3 Light Bar - 714797 - Capital Lighting, Inc.
Columbus, OH, USA
60-382 Island/Pool Table-3 Light Bar
714797
60-382 Island/Pool Table-3 Light Bar 714797
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Flat Black Product Name: Three Light Trestle UPC: 045923603822 Category: Trestle Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Textured Flat Black
Product Name: Three Light Trestle
UPC: 045923603822
Category: Trestle
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714797
Product Name 60-382 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details