Capital Lighting, Inc. 60-133 Pendants-Bowl Style 714789

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923601330 Category: Pendants Glass: Water Spot Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923601330 Category: Pendants Glass: Water Spot Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-133 Pendants-Bowl Style - 714789 - Capital Lighting, Inc.
Columbus, OH, USA
60-133 Pendants-Bowl Style
714789
60-133 Pendants-Bowl Style 714789
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923601330 Category: Pendants Glass: Water Spot Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923601330
Category: Pendants
Glass: Water Spot
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714789
Product Name 60-133 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details