Capital Lighting, Inc. 60-361 Mid. Chandeliers-Glass Up 714788

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Brass Product Name: Nine Light Chandelier UPC: 045923603617 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Brass Product Name: Nine Light Chandelier UPC: 045923603617 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-361 Mid. Chandeliers-Glass Up - 714788 - Capital Lighting, Inc.
Columbus, OH, USA
60-361 Mid. Chandeliers-Glass Up
714788
60-361 Mid. Chandeliers-Glass Up 714788
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Brass Product Name: Nine Light Chandelier UPC: 045923603617 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 18.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Polished Brass
Product Name: Nine Light Chandelier
UPC: 045923603617
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714788
Product Name 60-361 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details