Capital Lighting, Inc. 60-134 Sconces-Single Glass 714787

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923601347 Category: Vanity Glass: Water Spot Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923601347 Category: Vanity Glass: Water Spot Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-134 Sconces-Single Glass - 714787 - Capital Lighting, Inc.
Columbus, OH, USA
60-134 Sconces-Single Glass
714787
60-134 Sconces-Single Glass 714787
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923601347 Category: Vanity Glass: Water Spot Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 13.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923601347
Category: Vanity
Glass: Water Spot
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714787
Product Name 60-134 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details