Capital Lighting, Inc. 60-135 Bathroom Fixtures-Two Lights 714784

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923601354 Category: Vanity Glass: Water Spot Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923601354 Category: Vanity Glass: Water Spot Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-135 Bathroom Fixtures-Two Lights - 714784 - Capital Lighting, Inc.
Columbus, OH, USA
60-135 Bathroom Fixtures-Two Lights
714784
60-135 Bathroom Fixtures-Two Lights 714784
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Extension: 7.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923601354 Category: Vanity Glass: Water Spot Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Extension: 7.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923601354
Category: Vanity
Glass: Water Spot
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714784
Product Name 60-135 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details