Capital Lighting, Inc. 60-138 Mini Pendants-Rod 714781

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923601385 Category: Mini Pendants Glass: Water Spot Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923601385 Category: Mini Pendants Glass: Water Spot Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-138 Mini Pendants-Rod - 714781 - Capital Lighting, Inc.
Columbus, OH, USA
60-138 Mini Pendants-Rod
714781
60-138 Mini Pendants-Rod 714781
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923601385 Category: Mini Pendants Glass: Water Spot Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923601385
Category: Mini Pendants
Glass: Water Spot
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714781
Product Name 60-138 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details