Capital Lighting, Inc. 60-006 Bathroom Fixtures-Three Lights 714776

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Vanity UPC: 045923600067 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Vanity UPC: 045923600067 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-006 Bathroom Fixtures-Three Lights - 714776 - Capital Lighting, Inc.
Columbus, OH, USA
60-006 Bathroom Fixtures-Three Lights
714776
60-006 Bathroom Fixtures-Three Lights 714776
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Vanity UPC: 045923600067 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Textured Black
Product Name: Three Light Vanity
UPC: 045923600067
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714776
Product Name 60-006 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details