Capital Lighting, Inc. 60-005 Bathroom Fixtures-Two Lights 714774

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Textured Black Product Name: Two Light Vanity UPC: 045923600050 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Textured Black Product Name: Two Light Vanity UPC: 045923600050 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-005 Bathroom Fixtures-Two Lights - 714774 - Capital Lighting, Inc.
Columbus, OH, USA
60-005 Bathroom Fixtures-Two Lights
714774
60-005 Bathroom Fixtures-Two Lights 714774
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Textured Black Product Name: Two Light Vanity UPC: 045923600050 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Textured Black
Product Name: Two Light Vanity
UPC: 045923600050
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714774
Product Name 60-005 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details