Capital Lighting, Inc. 60-007 Bathroom Fixtures-Four Lights 714773

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured Black Product Name: Four Light Vanity UPC: 045923600074 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured Black Product Name: Four Light Vanity UPC: 045923600074 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-007 Bathroom Fixtures-Four Lights - 714773 - Capital Lighting, Inc.
Columbus, OH, USA
60-007 Bathroom Fixtures-Four Lights
714773
60-007 Bathroom Fixtures-Four Lights 714773
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured Black Product Name: Four Light Vanity UPC: 045923600074 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Textured Black
Product Name: Four Light Vanity
UPC: 045923600074
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714773
Product Name 60-007 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details