Capital Lighting, Inc. 60-001 Flush Mounts-Bowl Style 714770

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Flush Mount UPC: 045923600012 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Flush Mount UPC: 045923600012 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-001 Flush Mounts-Bowl Style - 714770 - Capital Lighting, Inc.
Columbus, OH, USA
60-001 Flush Mounts-Bowl Style
714770
60-001 Flush Mounts-Bowl Style 714770
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Flush Mount UPC: 045923600012 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured Black
Product Name: Two Light Flush Mount
UPC: 045923600012
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714770
Product Name 60-001 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details