PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Flemish Gold
Product Name: Three Light Semi-Flush
UPC: 045923601477
Category: Semi-Flush
Glass: Alabaster
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 714769 |
| Product Name | 60-147 Semi-Flush Mts.-Bowl Style |
| Application | Residential |