Capital Lighting, Inc. 60-168 Pendants-Bowl Style 714765

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Gold Product Name: Three Light Pendant UPC: 045923601682 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Gold Product Name: Three Light Pendant UPC: 045923601682 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-168 Pendants-Bowl Style - 714765 - Capital Lighting, Inc.
Columbus, OH, USA
60-168 Pendants-Bowl Style
714765
60-168 Pendants-Bowl Style 714765
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Flemish Gold Product Name: Three Light Pendant UPC: 045923601682 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Flemish Gold
Product Name: Three Light Pendant
UPC: 045923601682
Category: Pendants
Glass: Alabaster Swirl
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714765
Product Name 60-168 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details