Capital Lighting, Inc. 60-142 Sconces-Single Candle 714764

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flemish Gold Product Name: One Light Wall Fixture UPC: 045923601422 Category: Wall Fixture Glass: Diamond Patterned Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flemish Gold Product Name: One Light Wall Fixture UPC: 045923601422 Category: Wall Fixture Glass: Diamond Patterned Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-142 Sconces-Single Candle - 714764 - Capital Lighting, Inc.
Columbus, OH, USA
60-142 Sconces-Single Candle
714764
60-142 Sconces-Single Candle 714764
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flemish Gold Product Name: One Light Wall Fixture UPC: 045923601422 Category: Wall Fixture Glass: Diamond Patterned Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Flemish Gold
Product Name: One Light Wall Fixture
UPC: 045923601422
Category: Wall Fixture
Glass: Diamond Patterned
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714764
Product Name 60-142 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details