Capital Lighting, Inc. 60-131 Flush Mounts-Bowl Style 714755

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923601316 Category: Flush Mounts Glass: Water Spot Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923601316 Category: Flush Mounts Glass: Water Spot Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-131 Flush Mounts-Bowl Style - 714755 - Capital Lighting, Inc.
Columbus, OH, USA
60-131 Flush Mounts-Bowl Style
714755
60-131 Flush Mounts-Bowl Style 714755
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923601316 Category: Flush Mounts Glass: Water Spot Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Mount
UPC: 045923601316
Category: Flush Mounts
Glass: Water Spot
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714755
Product Name 60-131 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details