Capital Lighting, Inc. 60-145 Mid. Chandeliers-Candle 714745

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Flemish Gold Product Name: Five Light Chandelier UPC: 045923601453 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Flemish Gold Product Name: Five Light Chandelier UPC: 045923601453 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-145 Mid. Chandeliers-Candle - 714745 - Capital Lighting, Inc.
Columbus, OH, USA
60-145 Mid. Chandeliers-Candle
714745
60-145 Mid. Chandeliers-Candle 714745
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Flemish Gold Product Name: Five Light Chandelier UPC: 045923601453 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Flemish Gold
Product Name: Five Light Chandelier
UPC: 045923601453
Category: Chandeliers
Glass: Diamond Patterned
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714745
Product Name 60-145 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details