Capital Lighting, Inc. 60-062 Bathroom Fixtures-Four Lights 714742

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze

Suppliers

Company
Product
Description
Supplier Links
60-062 Bathroom Fixtures-Four Lights - 714742 - Capital Lighting, Inc.
Columbus, OH, USA
60-062 Bathroom Fixtures-Four Lights
714742
60-062 Bathroom Fixtures-Four Lights 714742
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Copper Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714742
Product Name 60-062 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details