Capital Lighting, Inc. 60-139 Mid. Chandeliers-Candle 714739

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Textured Black Product Name: Nine Light Chandelier UPC: 045923601392 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Textured Black Product Name: Nine Light Chandelier UPC: 045923601392 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-139 Mid. Chandeliers-Candle - 714739 - Capital Lighting, Inc.
Columbus, OH, USA
60-139 Mid. Chandeliers-Candle
714739
60-139 Mid. Chandeliers-Candle 714739
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Textured Black Product Name: Nine Light Chandelier UPC: 045923601392 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Textured Black
Product Name: Nine Light Chandelier
UPC: 045923601392
Category: Chandeliers
Glass: Diamond Patterned
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714739
Product Name 60-139 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details