Capital Lighting, Inc. 60-108 Bathroom Fixtures-Two Lights 714738

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923601088 Category: Vanity Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923601088 Category: Vanity Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-108 Bathroom Fixtures-Two Lights - 714738 - Capital Lighting, Inc.
Columbus, OH, USA
60-108 Bathroom Fixtures-Two Lights
714738
60-108 Bathroom Fixtures-Two Lights 714738
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923601088 Category: Vanity Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Product Name: Two Light Vanity
UPC: 045923601088
Category: Vanity
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714738
Product Name 60-108 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details