PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Pendant
UPC: 045923601590
Category: Pendants
Glass: Alabaster Swirl
Safety Listing: Dry
Chain: 48``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 714737 |
| Product Name | 60-159 Pendants-Bowl Style |
| Application | Residential |