Capital Lighting, Inc. 60-107 Sconces-Single Glass 714735

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923601071 Category: Vanity Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923601071 Category: Vanity Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-107 Sconces-Single Glass - 714735 - Capital Lighting, Inc.
Columbus, OH, USA
60-107 Sconces-Single Glass
714735
60-107 Sconces-Single Glass 714735
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923601071 Category: Vanity Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Vanity
UPC: 045923601071
Category: Vanity
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714735
Product Name 60-107 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details