Capital Lighting, Inc. 60-104 Pendants-Bowl Style 714731

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Pendant UPC: 045923601040 Category: Pendants Glass: Amber Water Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Pendant UPC: 045923601040 Category: Pendants Glass: Amber Water Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-104 Pendants-Bowl Style - 714731 - Capital Lighting, Inc.
Columbus, OH, USA
60-104 Pendants-Bowl Style
714731
60-104 Pendants-Bowl Style 714731
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Pendant UPC: 045923601040 Category: Pendants Glass: Amber Water Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Pendant
UPC: 045923601040
Category: Pendants
Glass: Amber Water
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714731
Product Name 60-104 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details