Capital Lighting, Inc. 60-288 Flush Mounts-Bowl Style 714691

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Flush Mount UPC: 045923602887 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Flush Mount UPC: 045923602887 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-288 Flush Mounts-Bowl Style - 714691 - Capital Lighting, Inc.
Columbus, OH, USA
60-288 Flush Mounts-Bowl Style
714691
60-288 Flush Mounts-Bowl Style 714691
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Flush Mount UPC: 045923602887 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Product Name: Three Light Flush Mount
UPC: 045923602887
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714691
Product Name 60-288 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details