Capital Lighting, Inc. 60-968 Exterior -Hanging 714689

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923609688 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923609688 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-968 Exterior -Hanging - 714689 - Capital Lighting, Inc.
Columbus, OH, USA
60-968 Exterior -Hanging
714689
60-968 Exterior -Hanging 714689
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Hanging Lantern UPC: 045923609688 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chestnut Bronze
Product Name: Three Light Hanging Lantern
UPC: 045923609688
Category: Hanging Lanterns
Glass: Clear Seed
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714689
Product Name 60-968 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details