Capital Lighting, Inc. 60-965 Exterior -Wall Mount 714685

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609657 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609657 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
60-965 Exterior -Wall Mount - 714685 - Capital Lighting, Inc.
Columbus, OH, USA
60-965 Exterior -Wall Mount
714685
60-965 Exterior -Wall Mount 714685
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609657 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.50
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Wall Lantern
UPC: 045923609657
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714685
Product Name 60-965 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details