Capital Lighting, Inc. 60-966 Exterior -Wall Mount 714683

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923609664 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923609664 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
60-966 Exterior -Wall Mount - 714683 - Capital Lighting, Inc.
Columbus, OH, USA
60-966 Exterior -Wall Mount
714683
60-966 Exterior -Wall Mount 714683
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923609664 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chestnut Bronze
Product Name: Three Light Wall Lantern
UPC: 045923609664
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714683
Product Name 60-966 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details